Manufacturer: ON Semiconductor
Win Source Part Number: 897186-SPZT751T1G
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 2 A 75MHz 800 mW Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SPZT751
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: SPZT751T1GOSDKR, SPZT751T1GOSCT, SPZT751T1G-ND, SPZT751T1GOSTR
High Current PNP Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: SPZT751T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SPZT751T1G can be used for catalog matching and distributor lookup.
High Current PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 800mW Surface Mount SOT-223 (TO-261)
PZT751 - HIGH CURRENT PNP BIPOLA
Bipolar Transistors - BJT SS SOT223 HC XSTR PNP 60V
TRANS PNP 60V 2A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 897186-SPZT751T1G | 276-SPZT751T1G | SPZT751T1G | SPZT751T1GOSCT-ND | SPZT751T1G | SPZT751T1G | SPZT751T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - SPZT751T1G | Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-223 (TO-261) | SOT223; SOT-223 | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 80 volts |