Vishay Intertechnology, Inc. Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays SQ4917CEY-T1_GE3

Description
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) Drain to Source Voltage (Vdss): 60V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) Drain to Source Voltage (Vdss): 60V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 P-Channel (Dual) Drain to Source Voltage (Vdss): 60V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 P-Channel (Dual)
Drain to Source Voltage (Vdss): 60V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
MOSFETs - 2688361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2688361
MOSFETs 2688361
Auto Dual P-Channel 60 V 175 °C MOSFET

Auto Dual P-Channel 60 V 175 °C MOSFET

Supplier's Site
MOSFETs - 2688361P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2688361P
MOSFETs 2688361P
Auto Dual P-Channel 60 V 175 °C MOSFET

Auto Dual P-Channel 60 V 175 °C MOSFET

Supplier's Site
MOSFETs - 2688360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2688360
MOSFETs 2688360
Auto Dual P-Channel 60 V 175 °C MOSFET

Auto Dual P-Channel 60 V 175 °C MOSFET

Supplier's Site
FET, MOSFET Arrays - 742-SQ4917CEY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4917CEY-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQ4917CEY-T1_GE3TR-ND
MOSFET 2P-CH 60V 8A 8SOIC

MOSFET 2P-CH 60V 8A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4917CEY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4917CEY-T1_GE3CT-ND
FET, MOSFET Arrays 742-SQ4917CEY-T1_GE3CT-ND
MOSFET 2P-CH 60V 8A 8SOIC

MOSFET 2P-CH 60V 8A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4917CEY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4917CEY-T1_GE3DKR-ND
FET, MOSFET Arrays 742-SQ4917CEY-T1_GE3DKR-ND
MOSFET 2P-CH 60V 8A 8SOIC

MOSFET 2P-CH 60V 8A 8SOIC

Buy Now Datasheet
Mosfet, Dual P-Ch, 60V, 8A, So-8 Dual Rohs Compliant Vishay - 62AK0149 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, 60V, 8A, So-8 Dual Rohs Compliant Vishay
62AK0149
Mosfet, Dual P-Ch, 60V, 8A, So-8 Dual Rohs Compliant Vishay 62AK0149
MOSFET, DUAL P-CH, 60V, 8A, SO-8 DUAL ROHS COMPLIANT: YES

MOSFET, DUAL P-CH, 60V, 8A, SO-8 DUAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2688361 742-SQ4917CEY-T1_GE3TR-ND 62AK0149
Product Name Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays MOSFETs FET, MOSFET Arrays Mosfet, Dual P-Ch, 60V, 8A, So-8 Dual Rohs Compliant Vishay
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R060M1 - AIMBG120R060M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details