SQ3426CEV is an automotive-grade N-channel MOSFET rated for 60 V drain-source voltage and 175 °C junction temperature, packaged in a TSOP-6 case measuring 3.05 mm by 2.85 mm. It has a typical on-state resistance of 0.042 Ω at 10 V gate-source voltage and 0.063 Ω at 4.5 V, with a continuous drain current of 7 A at 25 °C. The device is AEC-Q101 qualified and features 100% RDS(on) and UIS tested. Thermal resistance from junction to ambient is 110 °C/W when mounted on a 1" square FR4 PCB. The part is lead-free, halogen-free, and compliant with RoHS.
N-CHANNEL 60-V (D-S) 175C MOSF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQ3426CEV-T1_BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |