Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SQ4946CEY-T1_GE3

Description
Win Source Part Number: 1086565-SQ4946CEY-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 4W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 865pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ4946CEY-T1_GE3SQ49 46CEY-T1-GE3; SQ4946CEY-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ4946CEY-T1_GE3 DKR,742-SQ4946CEY-T1 _GE3CT,742-SQ4946CEY -T1_GE3TR Base Product Number: SQ4946
Request a Quote Datasheet
Description
Win Source Part Number: 1086565-SQ4946CEY-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 4W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 865pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ4946CEY-T1_GE3SQ49 46CEY-T1-GE3; SQ4946CEY-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ4946CEY-T1_GE3 DKR,742-SQ4946CEY-T1 _GE3CT,742-SQ4946CEY -T1_GE3TR Base Product Number: SQ4946
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1086565-SQ4946CEY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1086565-SQ4946CEY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1086565-SQ4946CEY-T1_GE3
Win Source Part Number: 1086565-SQ4946CEY-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 4W (Tc) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Gate Charge (Qg) (Max) @ Vgs: 22nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 865pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQ4946CEY-T1_GE3SQ49 46CEY-T1-GE3; SQ4946CEY-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQ4946CEY-T1_GE3 DKR,742-SQ4946CEY-T1 _GE3CT,742-SQ4946CEY -T1_GE3TR Base Product Number: SQ4946

Win Source Part Number: 1086565-SQ4946CEY-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 4W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 22nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 865pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQ4946CEY-T1_GE3SQ4946CEY-T1-GE3; SQ4946CEY-T1/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQ4946CEY-T1_GE3DKR,742-SQ4946CEY-T1_GE3CT,742-SQ4946CEY-T1_GE3TR
Base Product Number: SQ4946

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4946CEY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4946CEY-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQ4946CEY-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4946CEY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4946CEY-T1_GE3DKR-ND
FET, MOSFET Arrays 742-SQ4946CEY-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQ4946CEY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQ4946CEY-T1_GE3CT-ND
FET, MOSFET Arrays 742-SQ4946CEY-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 7A (Tc) 4W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 7A SOIC MOSFET Transistor
278-SQ4946CEY-T1_GE3
Automotive 60V 7A SOIC MOSFET Transistor 278-SQ4946CEY-T1_GE3
Trans MOSFET N-CH 60V 7A 8-Pin SOIC N T/R Automotive AEC-Q101 Product overview: SQ4946CEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 7A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4946CEY-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 7A 8-Pin SOIC N T/R Automotive AEC-Q101 Product overview: SQ4946CEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 7A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4946CEY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2282944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282944
MOSFETs 2282944
Vishay SQ4946CEY-T1_GE3 MOSFET

Vishay SQ4946CEY-T1_GE3 MOSFET

Supplier's Site
MOSFETs - 2282946 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282946
MOSFETs 2282946
Vishay SQ4946CEY-T1_GE3 MOSFET

Vishay SQ4946CEY-T1_GE3 MOSFET

Supplier's Site
MOSFETs - 2282946P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282946P
MOSFETs 2282946P
Vishay SQ4946CEY-T1_GE3 MOSFET

Vishay SQ4946CEY-T1_GE3 MOSFET

Supplier's Site
FET, MOSFET Arrays - SQ4946CEY-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQ4946CEY-T1_GE3
FET, MOSFET Arrays SQ4946CEY-T1_GE3
AUTOMOTIVE DUAL N-CHANNEL 60 V (

AUTOMOTIVE DUAL N-CHANNEL 60 V (

Supplier's Site Datasheet
Dual Mosfet, N-Ch, 60V, 7A, Soic Rohs Compliant Vishay - 04AJ4661 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 60V, 7A, Soic Rohs Compliant Vishay
04AJ4661
Dual Mosfet, N-Ch, 60V, 7A, Soic Rohs Compliant Vishay 04AJ4661
DUAL MOSFET, N-CH, 60V, 7A, SOIC ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 60V, 7A, SOIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4946CEY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4946CEY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4946CEY-T1_GE3
MOSFET 2N-CH 60V 7A 8SOIC

MOSFET 2N-CH 60V 7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1086565-SQ4946CEY-T1_GE3 742-SQ4946CEY-T1_GE3TR-ND 278-SQ4946CEY-T1_GE3 2282944 SQ4946CEY-T1_GE3 04AJ4661 SQ4946CEY-T1_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Automotive 60V 7A SOIC MOSFET Transistor MOSFETs FET, MOSFET Arrays Dual Mosfet, N-Ch, 60V, 7A, Soic Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SO-8; SO-8 8-SOIC (0.154", 3.90mm Width) TO-3 Automotive
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data