Vishay Precision Group Automotive 60V 16A MOSFET Transistor SQ7414AEN-T1_BE3

Description
Trans MOSFET N-CH 60V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212 EP T/R Product overview: SQ7414AEN-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212 EP T/R Product overview: SQ7414AEN-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_BE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 16A MOSFET Transistor
278-SQ7414AEN-T1_BE3
Automotive 60V 16A MOSFET Transistor 278-SQ7414AEN-T1_BE3
Trans MOSFET N-CH 60V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212 EP T/R Product overview: SQ7414AEN-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212 EP T/R Product overview: SQ7414AEN-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ7414AEN-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SQ7414AEN-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ7414AEN-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ7414AEN-T1_BE3TR-ND
N-Channel 60V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383529-SQ7414AEN-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383529-SQ7414AEN-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383529-SQ7414AEN-T1_BE3
Win Source Part Number: 1383529-SQ7414AEN-T1 _BE3 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 26mOhm @ 5.7A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 62W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 980 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. HTSUS: 8541.29.0095 Mfr: Vishay Base Product Number: SQ7414 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Standard Package: 3,000 pcs

Win Source Part Number: 1383529-SQ7414AEN-T1_BE3
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 26mOhm @ 5.7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 62W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 980 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
HTSUS: 8541.29.0095
Mfr: Vishay
Base Product Number: SQ7414
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Standard Package: 3,000 pcs

Buy Now Datasheet
Single FETs, MOSFETs - SQ7414AEN-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ7414AEN-T1_BE3
Single FETs, MOSFETs SQ7414AEN-T1_BE3
MOSFET N-CH 60V 5.6A PPAK 1212-8

MOSFET N-CH 60V 5.6A PPAK 1212-8

Supplier's Site
Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay - 78AH6723 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay
78AH6723
Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay 78AH6723
MOSFET, N-CH, 60V, 16A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

MOSFET, N-CH, 60V, 16A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay - 80AH8982 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay
80AH8982
Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay 80AH8982
MOSFET, N-CH, 60V, 16A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

MOSFET, N-CH, 60V, 16A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ7414AEN-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ7414AEN-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ7414AEN-T1_BE3
MOSFET N-CH 60V 5.6A PPAK 1212-8

MOSFET N-CH 60V 5.6A PPAK 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ7414AEN-T1_BE3 742-SQ7414AEN-T1_BE3TR-ND 1383529-SQ7414AEN-T1_BE3 SQ7414AEN-T1_BE3 78AH6723 SQ7414AEN-T1_BE3
Product Name Automotive 60V 16A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 16A, Powerpak 1212; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 62000 milliwatts 62000 milliwatts 62000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape and Reel PowerPAK® 1212-8 SOT3 PowerPAK® 1212-8 TO-3 980 pF @ 30 V
Unlock Full Specs
to access all available technical data