Vishay Precision Group Single FETs, MOSFETs SQ2301ES-T1_BE3

Description
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ2301ES-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2301ES-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ2301ES-T1_BE3TR-ND
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2301ES-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2301ES-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ2301ES-T1_BE3CT-ND
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ2301ES-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ2301ES-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ2301ES-T1_BE3DKR-ND
P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.9A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2301ES-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2301ES-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2301ES-T1_BE3
MOSFET P-CH 20V 3.9A SOT23-3

MOSFET P-CH 20V 3.9A SOT23-3

Supplier's Site
Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay - 82AH6213 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay
82AH6213
Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay 82AH6213
MOSFET, P-CH, 20V, 3.9A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, 20V, 3.9A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay - 78AH6674 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay
78AH6674
Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay 78AH6674
MOSFET, P-CH, 20V, 3.9A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, 20V, 3.9A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ2301ES-T1_BE3TR-ND SQ2301ES-T1_BE3 82AH6213
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 3.9A, Sot-23; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data