Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3427EEV-T1-GE3 SQ3427EEV-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1101704-SQ3427EEV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Family Name: SQ3427EEV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1125pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 82 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SQ3427EEV-T1_GE3; SQ3427AEEV-T1_GE3; SQ3427EV-T1_GE3; Introduction Date: September 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1101704-SQ3427EEV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Family Name: SQ3427EEV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1125pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 82 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SQ3427EEV-T1_GE3; SQ3427AEEV-T1_GE3; SQ3427EV-T1_GE3; Introduction Date: September 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3427EEV-T1-GE3 - 1101704-SQ3427EEV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3427EEV-T1-GE3
1101704-SQ3427EEV-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3427EEV-T1-GE3 1101704-SQ3427EEV-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1101704-SQ3427EEV-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Family Name: SQ3427EEV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1125pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 82 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): SQ3427EEV-T1_GE3; SQ3427AEEV-T1_GE3; SQ3427EV-T1_GE3; Introduction Date: September 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1101704-SQ3427EEV-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Tc)
Family Name: SQ3427EEV
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1125pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 82 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): SQ3427EEV-T1_GE3; SQ3427AEEV-T1_GE3; SQ3427EV-T1_GE3;
Introduction Date: September 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SQ3427EEV-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3427EEV-T1-GE3TR-ND
Single FETs, MOSFETs SQ3427EEV-T1-GE3TR-ND
P-Channel 60V 5.5A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 60V 5.5A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
60V 5.5A MOSFET Transistor
278-SQ3427EEV-T1-GE3
60V 5.5A MOSFET Transistor 278-SQ3427EEV-T1-GE3
MOSFET P-CH 60V 5.5A 6TSOP Product overview: SQ3427EEV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3427EEV-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 5.5A 6TSOP Product overview: SQ3427EEV-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3427EEV-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3427EEV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3427EEV-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3427EEV-T1-GE3
MOSFET P-CH 60V 5.5A 6TSOP

MOSFET P-CH 60V 5.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - SQ3427EEV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ3427EEV-T1-GE3
Single FETs, MOSFETs SQ3427EEV-T1-GE3
MOSFET P-CH 60V 5.5A 6TSOP

MOSFET P-CH 60V 5.5A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1101704-SQ3427EEV-T1-GE3 SQ3427EEV-T1-GE3TR-ND 278-SQ3427EEV-T1-GE3 SQ3427EEV-T1-GE3 SQ3427EEV-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3427EEV-T1-GE3 Single FETs, MOSFETs 60V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details