Vishay Precision Group Single FETs, MOSFETs SQA700CEJW-T1_GE3

Description
N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQA700CEJW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQA700CEJW-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQA700CEJW-T1_GE3TR-ND
N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQA700CEJW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQA700CEJW-T1_GE3DKR-ND
Single FETs, MOSFETs 742-SQA700CEJW-T1_GE3DKR-ND
N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQA700CEJW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQA700CEJW-T1_GE3CT-ND
Single FETs, MOSFETs 742-SQA700CEJW-T1_GE3CT-ND
N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 100V 9A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
Automotive 100V 9A MOSFET Transistor
278-SQA700CEJW-T1_GE3
Automotive 100V 9A MOSFET Transistor 278-SQA700CEJW-T1_GE3
Trans MOSFET N-CH 100V 9A 6-Pin PowerPAK SC-70 EP T/R Automotive AEC-Q101 Product overview: SQA700CEJW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA700CEJW-T1_GE 3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 9A 6-Pin PowerPAK SC-70 EP T/R Automotive AEC-Q101 Product overview: SQA700CEJW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA700CEJW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2259940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259940
MOSFETs 2259940
Automotive N-Channel 100 V MOSFET

Automotive N-Channel 100 V MOSFET

Supplier's Site
MOSFETs - 2259941P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259941P
MOSFETs 2259941P
Automotive N-Channel 100 V MOSFET

Automotive N-Channel 100 V MOSFET

Supplier's Site
MOSFETs - 2259941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259941
MOSFETs 2259941
Automotive N-Channel 100 V MOSFET

Automotive N-Channel 100 V MOSFET

Supplier's Site
Mosfet, N-Ch, 100V, 9A, Powerpak Sc70W Rohs Compliant Vishay - 57AJ5712 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 9A, Powerpak Sc70W Rohs Compliant Vishay
57AJ5712
Mosfet, N-Ch, 100V, 9A, Powerpak Sc70W Rohs Compliant Vishay 57AJ5712
MOSFET, N-CH, 100V, 9A, POWERPAK SC70W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 9A, POWERPAK SC70W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQA700CEJW-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQA700CEJW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQA700CEJW-T1_GE3
AUTOMOTIVE N-CHANNEL 100 V (D-S)

AUTOMOTIVE N-CHANNEL 100 V (D-S)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQA700CEJW-T1_GE3TR-ND 278-SQA700CEJW-T1_GE3 2259940 57AJ5712 SQA700CEJW-T1_GE3
Product Name Single FETs, MOSFETs Automotive 100V 9A MOSFET Transistor MOSFETs Mosfet, N-Ch, 100V, 9A, Powerpak Sc70W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type PowerPAK® SC-70-6 Tape and Reel SC-70 TO-3 PowerPAKR SC-70-6
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data