Infineon Technologies AG 800V 11A TO220 MOSFET Transistor SPP11N80C3XKSA1

Description
MOSFET N-CH 800V 11A TO220-3 Product overview: SPP11N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP11N80C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 800V 11A TO220-3 Product overview: SPP11N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP11N80C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPP11N80C3 is a CoolMOS,Ñ¢ N-Channel MOSFET designed for high voltage applications, featuring a maximum drain-source voltage of 800 V and a continuous drain current rating of 11 A at a case temperature of 25 °C. It has a low on-state resistance of 450 mΩ at 7.1 A and 10 V gate voltage, which contributes to efficient power management. The device is characterized by a low gate charge of 64 nC, making it suitable for fast switching applications. It operates within a temperature range of -55 °C to 150 °C and is compliant with RoHS standards. The SPP11N80C3 is packaged in a PG-TO220-3 case, facilitating through-hole mounting. This MOSFET is qualified according to JEDEC standards, ensuring reliability for industrial applications.

Datasheet Summary
Powered by GS/AI

The SPP11N80C3 is a CoolMOS,Ñ¢ N-Channel MOSFET designed for high voltage applications, featuring a maximum drain-source voltage of 800 V and a continuous drain current rating of 11 A at a case temperature of 25 °C. It has a low on-state resistance of 450 mΩ at 7.1 A and 10 V gate voltage, which contributes to efficient power management. The device is characterized by a low gate charge of 64 nC, making it suitable for fast switching applications. It operates within a temperature range of -55 °C to 150 °C and is compliant with RoHS standards. The SPP11N80C3 is packaged in a PG-TO220-3 case, facilitating through-hole mounting. This MOSFET is qualified according to JEDEC standards, ensuring reliability for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 11A TO220 MOSFET Transistor
278-SPP11N80C3XKSA1
800V 11A TO220 MOSFET Transistor 278-SPP11N80C3XKSA1
MOSFET N-CH 800V 11A TO220-3 Product overview: SPP11N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP11N80C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 11A TO220-3 Product overview: SPP11N80C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP11N80C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SPP11N80C3XKSA1 - Rochester Electronics
Newburyport, MA, United States
SPP11N80 - CoolMOS N-Channel Power MOSFET

SPP11N80 - CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - SPP11N80C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP11N80C3XKSA1-ND
Single FETs, MOSFETs SPP11N80C3XKSA1-ND
N-Channel 800V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1

N-Channel 800V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278370-SPP11N80C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278370-SPP11N80C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278370-SPP11N80C3XKSA1
Win Source Part Number: 1278370-SPP11N80C3XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 450mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 3.9V @ 680µA Power Dissipation (Max): 156W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 2156-SPP11N80C3XKSA1 -448 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278370-SPP11N80C3XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 450mOhm @ 7.1A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 680µA
Power Dissipation (Max): 156W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 85 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-SPP11N80C3XKSA1-448
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP11N80C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP11N80C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP11N80C3XKSA1
MOSFET N-CH 800V 11A TO220-3

MOSFET N-CH 800V 11A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 11A TO220-3 CoolMOS C3

MOSFET N-Ch 800V 11A TO220-3 CoolMOS C3

Buy Now Datasheet
Mosfet, N-Ch, 800V, 11A, To-220; Channel Type Infineon - 47Y8131 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 11A, To-220; Channel Type Infineon
47Y8131
Mosfet, N-Ch, 800V, 11A, To-220; Channel Type Infineon 47Y8131
MOSFET, N-CH, 800V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 11A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SPP11N80C3XKSA1 SPP11N80C3XKSA1 SPP11N80C3XKSA1-ND 1278370-SPP11N80C3XKSA1 SPP11N80C3XKSA1 SPP11N80C3XKSA1 47Y8131
Product Name 800V 11A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 11A, To-220; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
PD 156 milliwatts
Unlock Full Specs
to access all available technical data