MOSFET P-CHANNEL 12V 15A 8SOIC Product overview: SQ4005EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4005EY-T1_GE3 can be used for catalog matching and distributor lookup.
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 897196-SQ4005EY-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 12 V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4005
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4005EY-T1_GE3DKR, SQ4005EY-T1_GE3CT, SQ4005EY-T1_GE3-ND, SQ4005EY-T1_GE3TR
MOSFET P-CHANNEL 12V 15A 8SOIC
MOSFET P Ch -12Vds 8Vgs AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQ4005EY-T1_GE3 | SQ4005EY-T1_GE3CT-ND | 897196-SQ4005EY-T1_GE3 | SQ4005EY-T1_GE3 | SQ4005EY-T1_GE3 |
| Product Name | P-Channel 12V 15A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4005EY-T1_GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 6 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |