Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD90P04_9M4LT4GE3

Description
P-Channel 40V 90A (Tc) 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 40V 90A (Tc) 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQD90P04_9M4LT4GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD90P04_9M4LT4GE3TR-ND
Single FETs, MOSFETs 742-SQD90P04_9M4LT4GE3TR-ND
P-Channel 40V 90A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 40V 90A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277812-SQD90P04_9M4LT4GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277812-SQD90P04_9M4LT4GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277812-SQD90P04_9M4LT4GE3
Win Source Part Number: 1277812-SQD90P04_9M4 LT4GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 9.4mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6675 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SQD90P04_9M4LT4G E3TR Base Product Number: SQD90 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277812-SQD90P04_9M4LT4GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 9.4mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6675 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: 742-SQD90P04_9M4LT4GE3TR
Base Product Number: SQD90
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFET -40V Vds 20V Vgs TO-252

MOSFET -40V Vds 20V Vgs TO-252

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD90P04_9M4LT4GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD90P04_9M4LT4GE3
MOSFET P-CH 40V 90A TO252AA

MOSFET P-CH 40V 90A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQD90P04_9M4LT4GE3TR-ND 1277812-SQD90P04_9M4LT4GE3 SQD90P04_9M4LT4GE3 SQD90P04_9M4LT4GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data