Vishay Intertechnology, Inc. MOSFETs SQD40052EL_GE3

Description
Automotive N-Channel 40 V MOSFET
Request a Quote Datasheet
Description
Automotive N-Channel 40 V MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2282947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282947
MOSFETs 2282947
Automotive N-Channel 40 V MOSFET

Automotive N-Channel 40 V MOSFET

Supplier's Site
MOSFETs - 2282948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282948P
MOSFETs 2282948P
Automotive N-Channel 40 V MOSFET

Automotive N-Channel 40 V MOSFET

Supplier's Site
MOSFETs - 2282948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282948
MOSFETs 2282948
Automotive N-Channel 40 V MOSFET

Automotive N-Channel 40 V MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1095806-SQD40052EL_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1095806-SQD40052EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1095806-SQD40052EL_GE3
Win Source Part Number: 1095806-SQD40052EL_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 6mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 62W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQD40052EL_GE3SQD400 52EL-GE3; SQD40052EL/GE3; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQD40052EL_GE3TR ,742-SQD40052EL_GE3C T,742-SQD40052EL_GE3 DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1095806-SQD40052EL_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 62W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQD40052EL_GE3SQD40052EL-GE3; SQD40052EL/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQD40052EL_GE3TR,742-SQD40052EL_GE3CT,742-SQD40052EL_GE3DKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel 40 V MOSFET Transistor
278-SQD40052EL_GE3
Automotive N-Channel 40 V MOSFET Transistor 278-SQD40052EL_GE3
AUTOMOTIVE N-CHANNEL 40 V (D-S) Product overview: SQD40052EL_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40052EL_GE3 can be used for catalog matching and distributor lookup.

AUTOMOTIVE N-CHANNEL 40 V (D-S) Product overview: SQD40052EL_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40052EL_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SQD40052EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD40052EL_GE3TR-ND
Single FETs, MOSFETs 742-SQD40052EL_GE3TR-ND
N-Channel 40V 30A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 40V 30A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQD40052EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQD40052EL_GE3CT-ND
Single FETs, MOSFETs 742-SQD40052EL_GE3CT-ND
N-Channel 40V 30A (Tc) 62W (Tc) Surface Mount TO-252AA

N-Channel 40V 30A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Mosfet, N-Ch, 40V, 30A, 175Deg C, 62W Rohs Compliant Vishay - 50AJ6096 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, 175Deg C, 62W Rohs Compliant Vishay
50AJ6096
Mosfet, N-Ch, 40V, 30A, 175Deg C, 62W Rohs Compliant Vishay 50AJ6096
MOSFET, N-CH, 40V, 30A, 175DEG C, 62W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 30A, 175DEG C, 62W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40052EL_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40052EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40052EL_GE3
AUTOMOTIVE N-CHANNEL 40 V (D-S)

AUTOMOTIVE N-CHANNEL 40 V (D-S)

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2282947 1095806-SQD40052EL_GE3 278-SQD40052EL_GE3 742-SQD40052EL_GE3TR-ND 50AJ6096 SQD40052EL_GE3
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive N-Channel 40 V MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 40V, 30A, 175Deg C, 62W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
PD 62 milliwatts
Unlock Full Specs
to access all available technical data