Small Signal Field-Effect Transistor, 4.4A I(D), 60V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SQ4961EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.4A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.4A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4961EY-T1_GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 60V 4.4A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 4.4A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 60V 4.4A (Tc) 3.3W Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 1101715-SQ4961EY-T1_
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.3W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1140pF @ 25V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 60V 4.4A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQ4961EY-T1_GE3 | SQ4961EY-T1_GE3DKR-ND | 1101715-SQ4961EY-T1_GE3 | SQ4961EY-T1_GE3 |
| Product Name | P-Channel 4.4A 60V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4961EY-T1_GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | P-Channel |