N-Channel 40V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 40V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 40V 8A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)
Trans MOSFET N-CH 40V 8A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: SQ2318AES-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 8A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 8A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2318AES-T1_BE3
MOSFET N-CH 40V 8A SOT23-3
MOSFET N-CH 40V 8A SOT23-3
MOSFET, N-CH, 40V, 8A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:3PinsRoHS Compliant: Yes
MOSFET, N-CH, 40V, 8A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:3PinsRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQ2318AES-T1_BE3DKR-ND | 278-SQ2318AES-T1_BE3 | SQ2318AES-T1_BE3 | SQ2318AES-T1_BE3 | 78AH6680 |
| Product Name | Single FETs, MOSFETs | Automotive 40V 8A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 40V, 8A, Sot-23; Channel Type Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts |