Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD25N15-52_GE3

Description
N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD25N15-52_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD25N15-52_GE3TR-ND
Single FETs, MOSFETs SQD25N15-52_GE3TR-ND
N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD25N15-52_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD25N15-52_GE3CT-ND
Single FETs, MOSFETs SQD25N15-52_GE3CT-ND
N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD25N15-52_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD25N15-52_GE3DKR-ND
Single FETs, MOSFETs SQD25N15-52_GE3DKR-ND
N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 150V 25A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
150V 25A TO252 MOSFET Transistor
278-SQD25N15-52_GE3
150V 25A TO252 MOSFET Transistor 278-SQD25N15-52_GE3
MOSFET N-CH 150V 25A TO252 Product overview: SQD25N15-52_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD25N15-52_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 25A TO252 Product overview: SQD25N15-52_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 25A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 25A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD25N15-52_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N15-52_GE3 - 795328-SQD25N15-52_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N15-52_GE3
795328-SQD25N15-52_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N15-52_GE3 795328-SQD25N15-52_GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 795328-SQD25N15-52_G E3 Series: Automotive, AEC-Q101, TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Family Name: SQD25N15-52 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-252, (D-Pak) Channel Type Type: N Drain Source Voltage: 150V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 51nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 107W (Tc) Rds On (Maximum) @ Id, Vgs: 52 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): TSM15N15CP ROG; 2SK3210(S)-E; RJK1535DPE; 2SK3210(S); ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 795328-SQD25N15-52_GE3
Series: Automotive, AEC-Q101, TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Family Name: SQD25N15-52
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-252, (D-Pak)
Channel Type Type: N
Drain Source Voltage: 150V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 51nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 107W (Tc)
Rds On (Maximum) @ Id, Vgs: 52 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): TSM15N15CP ROG; 2SK3210(S)-E; RJK1535DPE; 2SK3210(S);
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD25N15-52_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD25N15-52_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD25N15-52_GE3
MOSFET N-CH 150V 25A TO252

MOSFET N-CH 150V 25A TO252

Supplier's Site
Single FETs, MOSFETs - SQD25N15-52_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD25N15-52_GE3
Single FETs, MOSFETs SQD25N15-52_GE3
MOSFET N-CH 150V 25A TO252

MOSFET N-CH 150V 25A TO252

Supplier's Site Datasheet
Mosfet, N-Ch, 150V, 25A, To-252Aa Rohs Compliant Vishay - 26AK5821 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 25A, To-252Aa Rohs Compliant Vishay
26AK5821
Mosfet, N-Ch, 150V, 25A, To-252Aa Rohs Compliant Vishay 26AK5821
MOSFET, N-CH, 150V, 25A, TO-252AA ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 25A, TO-252AA ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V 25A 136W AEC-Q101 Qualified

MOSFET 150V 25A 136W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQD25N15-52_GE3TR-ND 278-SQD25N15-52_GE3 795328-SQD25N15-52_GE3 SQD25N15-52_GE3 SQD25N15-52_GE3 26AK5821 SQD25N15-52_GE3
Product Name Single FETs, MOSFETs 150V 25A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD25N15-52_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 150V, 25A, To-252Aa Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Transconductance 0.0330 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF3205 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
9 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers