Infineon Technologies AG Single FETs, MOSFETs SPN03N60C3

Description
N-Channel 650V 700mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 650V 700mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPN03N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPN03N60C3-ND
Single FETs, MOSFETs SPN03N60C3-ND
N-Channel 650V 700mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 650V 700mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPN03N60C3 - 1101612-SPN03N60C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPN03N60C3
1101612-SPN03N60C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPN03N60C3 1101612-SPN03N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 1101612-SPN03N60C3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 3.9V @ 135μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1101612-SPN03N60C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 3.9V @ 135μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 700MA MOSFET Transistor
278-SPN03N60C3
650V 700MA MOSFET Transistor 278-SPN03N60C3
MOSFET N-CH 650V 700MA SOT223-4 Product overview: SPN03N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPN03N60C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 700MA SOT223-4 Product overview: SPN03N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPN03N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPN03N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPN03N60C3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPN03N60C3
MOSFET N-CH 650V 700MA SOT223-4

MOSFET N-CH 650V 700MA SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPN03N60C3-ND 1101612-SPN03N60C3 278-SPN03N60C3 SPN03N60C3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPN03N60C3 650V 700MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3; PG-SOT223-4 Tape & Reel (TR) TO-261-4, TO-261AA
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data