Infineon Technologies AG Single FETs, MOSFETs SPP10N10L

Description
N-Channel 100V 10.3A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 100V 10.3A (Tc) 50W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPP10N10L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP10N10L-ND
Single FETs, MOSFETs SPP10N10L-ND
N-Channel 100V 10.3A (Tc) 50W (Tc) Through Hole PG-TO220-3-1

N-Channel 100V 10.3A (Tc) 50W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
100V 10.3A TO220 MOSFET Transistor
278-SPP10N10L
100V 10.3A TO220 MOSFET Transistor 278-SPP10N10L
MOSFET N-CH 100V 10.3A TO220-3 Product overview: SPP10N10L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP10N10L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10.3A TO220-3 Product overview: SPP10N10L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP10N10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP10N10L - 1101621-SPP10N10L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP10N10L
1101621-SPP10N10L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP10N10L 1101621-SPP10N10L
Manufacturer: Infineon Technologies Win Source Part Number: 1101621-SPP10N10L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10.3A (Tc) Gate-Source Threshold Voltage: 2V @ 21μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 444pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 154 mOhm @ 8.1A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1101621-SPP10N10L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10.3A (Tc)
Gate-Source Threshold Voltage: 2V @ 21μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 444pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 154 mOhm @ 8.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP10N10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP10N10L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP10N10L
MOSFET N-CH 100V 10.3A TO220-3

MOSFET N-CH 100V 10.3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPP10N10L-ND 278-SPP10N10L 1101621-SPP10N10L SPP10N10L
Product Name Single FETs, MOSFETs 100V 10.3A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP10N10L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data