Vishay Intertechnology, Inc. 60V 16A MOSFET Transistor SQ4470EY-T1_GE3

Description
MOSFET N-CH 60V 16A 8SO Product overview: SQ4470EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4470EY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 16A 8SO Product overview: SQ4470EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4470EY-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 16A MOSFET Transistor
278-SQ4470EY-T1_GE3
60V 16A MOSFET Transistor 278-SQ4470EY-T1_GE3
MOSFET N-CH 60V 16A 8SO Product overview: SQ4470EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4470EY-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 16A 8SO Product overview: SQ4470EY-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4470EY-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQ4470EY-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4470EY-T1_GE3CT-ND
Single FETs, MOSFETs SQ4470EY-T1_GE3CT-ND
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4470EY-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4470EY-T1_GE3TR-ND
Single FETs, MOSFETs SQ4470EY-T1_GE3TR-ND
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SQ4470EY-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ4470EY-T1_GE3DKR-ND
Single FETs, MOSFETs SQ4470EY-T1_GE3DKR-ND
N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

N-Channel 60V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4470EY-T1_GE3 - 897203-SQ4470EY-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4470EY-T1_GE3
897203-SQ4470EY-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4470EY-T1_GE3 897203-SQ4470EY-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897203-SQ4470EY-T1_G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SQ4470 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ4470EY-T1_GE3-ND, SQ4470EY-T1_GE3TR, SQ4470EY-T1-GE3-ND, SQ4470EY-T1_GE3DKR, SQ4470EY-T1-GE3, SQ4470EY-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 897203-SQ4470EY-T1_GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 16A (Tc) 7.1W (Tc) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4470
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4470EY-T1_GE3-ND, SQ4470EY-T1_GE3TR, SQ4470EY-T1-GE3-ND, SQ4470EY-T1_GE3DKR, SQ4470EY-T1-GE3, SQ4470EY-T1_GE3CT

Buy Now Datasheet
Mosfet, N-Ch, 60V, 16A, Soic Rohs Compliant Vishay - 26AK5833 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 16A, Soic Rohs Compliant Vishay
26AK5833
Mosfet, N-Ch, 60V, 16A, Soic Rohs Compliant Vishay 26AK5833
MOSFET, N-CH, 60V, 16A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 16A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 16A 7.1W AEC-Q101 Qualified

MOSFET 60V 16A 7.1W AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4470EY-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4470EY-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4470EY-T1_GE3
MOSFET N-CH 60V 16A 8SO

MOSFET N-CH 60V 16A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQ4470EY-T1_GE3 SQ4470EY-T1_GE3CT-ND 897203-SQ4470EY-T1_GE3 26AK5833 SQ4470EY-T1_GE3 SQ4470EY-T1_GE3
Product Name 60V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4470EY-T1_GE3 Mosfet, N-Ch, 60V, 16A, Soic Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 7.1 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data