Infineon Technologies AG Single FETs, MOSFETs SPP03N60S5HKSA1

Description
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPP03N60S5HKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP03N60S5HKSA1-ND
Single FETs, MOSFETs SPP03N60S5HKSA1-ND
N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1

N-Channel 600V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278337-SPP03N60S5HKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278337-SPP03N60S5HKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278337-SPP03N60S5HKSA1
Win Source Part Number: 1278337-SPP03N60S5HK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 3.2A (Tc) Rds On (Max) @ Id, Vgs: 1.4Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 5.5V @ 135µA Power Dissipation (Max): 38W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3-1 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPP03N60S5IN,SPP03N6 0S5XTIN,SPP03N60S5IN ,SPP03N60S5,SPP03N60 S5INR,SPP03N60S5X,SP P03N60S5XTIN Base Product Number: SPP03N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278337-SPP03N60S5HKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 3.2A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 5.5V @ 135µA
Power Dissipation (Max): 38W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 420 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPP03N60S5IN,SPP03N60S5XTIN,SPP03N60S5IN,SPP03N60S5,SPP03N60S5INR,SPP03N60S5X,SPP03N60S5XTIN
Base Product Number: SPP03N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP03N60S5HKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP03N60S5HKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP03N60S5HKSA1
MOSFET N-CH 600V 3.2A TO220-3

MOSFET N-CH 600V 3.2A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SPP03N60S5HKSA1-ND 1278337-SPP03N60S5HKSA1 SPP03N60S5HKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details