N-Channel 650V 20.7A (Tc) 208W (Tc) Through Hole PG-TO220-3
MOSFET N-CH 650V 20.7A TO220-3 Product overview: SPP20N60CFDHKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP20N60CFDHKSA1
Win Source Part Number: 1278314-SPP20N60CFDH
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Package: Tube
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 20.7A (Tc)
Rds On (Max) @ Id, Vgs: 220mOhm @ 13.1A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 124 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000014475
Base Product Number: SPP20N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 650V 20.7A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | SPP20N60CFDHKSA1-ND | 278-SPP20N60CFDHKSA1 | 1278314-SPP20N60CFDHKSA1 | SPP20N60CFDHKSA1 |
| Product Name | Single FETs, MOSFETs | 650V 20.7A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | SOT3 | TO-220; TO-220-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 650 volts |