Win Source Part Number: 1278526-SQ3985EV-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3.9A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 2.8A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 3W
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 4.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 350pF @ 10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQ3985EV-T1_GE3,SQ39
Base Product Number: SQ3985
Mosfet Array 2 P-Channel (Dual) 20V 3.9A (Tc) 3W Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 20V 3.9A (Tc) 3W Surface Mount 6-TSOP
Mosfet Array 2 P-Channel (Dual) 20V 3.9A (Tc) 3W Surface Mount 6-TSOP
Small Signal Field-Effect Transistor, 3.9A I(D), 20V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3985EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3.9A, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.9A, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3985EV-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET 2 P-CH 20V 3.9A 6TSOP
MOSFET 2P-CH 20V 3.9A 6TSOP
MOSFET P Ch -20Vds 8Vgs AEC-Q101 Qualified
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278526-SQ3985EV-T1_GE3 | 742-SQ3985EV-T1_GE3DKR-ND | 278-SQ3985EV-T1_GE3 | SQ3985EV-T1_GE3 | SQ3985EV-T1_GE3 | SQ3985EV-T1_GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | P-Channel 3.9A 20V MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| Package Type | SOT3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |