Vishay Precision Group 50V 50A MOSFET Transistor SQD50N05-11L_GE3

Description
MOSFET N-CH 50V 50A TO252AA Product overview: SQD50N05-11L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50N05-11L_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 50A TO252AA Product overview: SQD50N05-11L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50N05-11L_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 50A MOSFET Transistor
278-SQD50N05-11L_GE3
50V 50A MOSFET Transistor 278-SQD50N05-11L_GE3
MOSFET N-CH 50V 50A TO252AA Product overview: SQD50N05-11L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50N05-11L_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 50A TO252AA Product overview: SQD50N05-11L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50N05-11L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD50N05-11L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50N05-11L_GE3TR-ND
Single FETs, MOSFETs SQD50N05-11L_GE3TR-ND
N-Channel 50V 50A (Tc) 75W (Tc) Surface Mount TO-252AA

N-Channel 50V 50A (Tc) 75W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50N05-11L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50N05-11L_GE3CT-ND
Single FETs, MOSFETs SQD50N05-11L_GE3CT-ND
N-Channel 50V 50A (Tc) 75W (Tc) Surface Mount TO-252AA

N-Channel 50V 50A (Tc) 75W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N05-11L_GE3 - 1101731-SQD50N05-11L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N05-11L_GE3
1101731-SQD50N05-11L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N05-11L_GE3 1101731-SQD50N05-11L_GE3
Manufacturer: Vishay Win Source Part Number: 1101731-SQD50N05-11L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 2106pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101731-SQD50N05-11L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 2106pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 50V 50A 75W AEC-Q101 Qualified

MOSFET 50V 50A 75W AEC-Q101 Qualified

Buy Now Datasheet
Automotive N-Channel 50 V (D-S) 175 °C MOSFET - 880-SQD50N05-11L_GE3 - Utmel Electronic Limited
Hong Kong, China
Automotive N-Channel 50 V (D-S) 175 °C MOSFET
880-SQD50N05-11L_GE3
Automotive N-Channel 50 V (D-S) 175 °C MOSFET 880-SQD50N05-11L_GE3
Automotive N-Channel 50 V (D-S) 175 °C MOSFET

Automotive N-Channel 50 V (D-S) 175 °C MOSFET

Supplier's Site
Mosfet, N-Ch, 50V, 50A, To-252 Rohs Compliant Vishay - 57AJ0695 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 50A, To-252 Rohs Compliant Vishay
57AJ0695
Mosfet, N-Ch, 50V, 50A, To-252 Rohs Compliant Vishay 57AJ0695
MOSFET, N-CH, 50V, 50A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 50A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50N05-11L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50N05-11L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50N05-11L_GE3
MOSFET N-CH 50V 50A TO252AA

MOSFET N-CH 50V 50A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQD50N05-11L_GE3 SQD50N05-11L_GE3TR-ND 1101731-SQD50N05-11L_GE3 SQD50N05-11L_GE3 880-SQD50N05-11L_GE3 57AJ0695 SQD50N05-11L_GE3
Product Name 50V 50A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50N05-11L_GE3 MOSFET Automotive N-Channel 50 V (D-S) 175 °C MOSFET Mosfet, N-Ch, 50V, 50A, To-252 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0580 kS
PD 75 milliwatts 75000 milliwatts 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data