Vishay Precision Group N-Channel 60V 4.3A MOSFET Transistor SQ2362ES-T1_GE3

Description
N-Channel JFET, 60V, 4.3A, 1-Element, TO-236AB Product overview: SQ2362ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2362ES-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 60V, 4.3A, 1-Element, TO-236AB Product overview: SQ2362ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2362ES-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 4.3A MOSFET Transistor
278-SQ2362ES-T1_GE3
N-Channel 60V 4.3A MOSFET Transistor 278-SQ2362ES-T1_GE3
N-Channel JFET, 60V, 4.3A, 1-Element, TO-236AB Product overview: SQ2362ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2362ES-T1_GE3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 4.3A, 1-Element, TO-236AB Product overview: SQ2362ES-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ2362ES-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2362ES-T1_GE3 - 843745-SQ2362ES-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2362ES-T1_GE3
843745-SQ2362ES-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2362ES-T1_GE3 843745-SQ2362ES-T1_GE3
Manufacturer: Vishay Win Source Part Number: 843745-SQ2362ES-T1_G E3 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 843745-SQ2362ES-T1_GE3
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - SQ2362ES-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2362ES-T1_GE3TR-ND
Single FETs, MOSFETs SQ2362ES-T1_GE3TR-ND
N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2362ES-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2362ES-T1_GE3DKR-ND
Single FETs, MOSFETs SQ2362ES-T1_GE3DKR-ND
N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SQ2362ES-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ2362ES-T1_GE3CT-ND
Single FETs, MOSFETs SQ2362ES-T1_GE3CT-ND
N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 60V 4.3A (Tc) 3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ2362ES-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ2362ES-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ2362ES-T1_GE3
MOSFET N-CH 60V 4.3A SOT23-3

MOSFET N-CH 60V 4.3A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SQ2362ES-T1_GE3
Triode/MOS Tube/Transistor >> MOSFETs SQ2362ES-T1_GE3
60V 4.3A 95mΩ@10V,4.5A 3W 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 4.3A 95mΩ@10V,4.5A 3W 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 60V AEC-Q101 Qualified

MOSFET N-Channel 60V AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQ2362ES-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQ2362ES-T1_GE3
Single FETs, MOSFETs SQ2362ES-T1_GE3
MOSFET N-CH 60V 4.3A SOT23-3

MOSFET N-CH 60V 4.3A SOT23-3

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23; Channel Type Vishay - 96Y9639 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23; Channel Type Vishay
96Y9639
Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23; Channel Type Vishay 96Y9639
MOSFET, AEC-Q101, N-CH, 60V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.3A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.3W RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, 2.3A, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4.3A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:3.3W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQ2362ES-T1_GE3 843745-SQ2362ES-T1_GE3 SQ2362ES-T1_GE3TR-ND SQ2362ES-T1_GE3 SQ2362ES-T1_GE3 SQ2362ES-T1_GE3 SQ2362ES-T1_GE3 96Y9639
Product Name N-Channel 60V 4.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ2362ES-T1_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data