Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD30N05-20L_GE3

Description
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD30N05-20L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD30N05-20L_GE3TR-ND
Single FETs, MOSFETs SQD30N05-20L_GE3TR-ND
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD30N05-20L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD30N05-20L_GE3DKR-ND
Single FETs, MOSFETs SQD30N05-20L_GE3DKR-ND
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD30N05-20L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD30N05-20L_GE3CT-ND
Single FETs, MOSFETs SQD30N05-20L_GE3CT-ND
N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

N-Channel 55V 30A (Tc) 50W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_GE3 - 1101724-SQD30N05-20L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_GE3
1101724-SQD30N05-20L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_GE3 1101724-SQD30N05-20L_GE3
Manufacturer: Vishay Win Source Part Number: 1101724-SQD30N05-20L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 1175pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101724-SQD30N05-20L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 1175pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 30A 55V 0.02ohm MOSFET Transistor
278-SQD30N05-20L_GE3
N-Channel 30A 55V 0.02ohm MOSFET Transistor 278-SQD30N05-20L_GE3
Power Field-Effect Transistor, 30A I(D), 55V, 0.02ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD30N05-20L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 55V, 0.02ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 55V, 0.02ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD30N05-20L_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 30A I(D), 55V, 0.02ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD30N05-20L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 55V, 0.02ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 55V, 0.02ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD30N05-20L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 30 A, 55 V, 0.016 Ohm, 10 V, 2 V Rohs Compliant Vishay - 37T8236 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 55 V, 0.016 Ohm, 10 V, 2 V Rohs Compliant Vishay
37T8236
Mosfet Transistor, N Channel, 30 A, 55 V, 0.016 Ohm, 10 V, 2 V Rohs Compliant Vishay 37T8236
MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD30N05-20L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD30N05-20L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD30N05-20L_GE3
MOSFET N-CH 55V 30A TO252AA

MOSFET N-CH 55V 30A TO252AA

Supplier's Site
MOSFET N-Channel 55V AEC-Q101 Qualified

MOSFET N-Channel 55V AEC-Q101 Qualified

Buy Now Datasheet
VISHAY SQD30N05-20L -GE3 MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V - 880-SQD30N05-20L_GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SQD30N05-20L -GE3 MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V
880-SQD30N05-20L_GE3
VISHAY SQD30N05-20L -GE3 MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V 880-SQD30N05-20L_GE3
VISHAY SQD30N05-20L -GE3 MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V

VISHAY SQD30N05-20L -GE3 MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQD30N05-20L_GE3TR-ND 1101724-SQD30N05-20L_GE3 278-SQD30N05-20L_GE3 37T8236 SQD30N05-20L_GE3 SQD30N05-20L_GE3 880-SQD30N05-20L_GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD30N05-20L_GE3 N-Channel 30A 55V 0.02ohm MOSFET Transistor Mosfet Transistor, N Channel, 30 A, 55 V, 0.016 Ohm, 10 V, 2 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET VISHAY SQD30N05-20L -GE3 MOSFET Transistor, N Channel, 30 A, 55 V, 0.016 ohm, 10 V, 2 V
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 55 volts
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products