Infineon Technologies AG Single FETs, MOSFETs SPP100N03S2-03

Description
N-Channel 30V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
N-Channel 30V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPP100N03S2-03IN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPP100N03S2-03IN-ND
Single FETs, MOSFETs SPP100N03S2-03IN-ND
N-Channel 30V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

N-Channel 30V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
30V 100A TO220 MOSFET Transistor
278-SPP100N03S2-03
30V 100A TO220 MOSFET Transistor 278-SPP100N03S2-03
MOSFET N-CH 30V 100A TO220-3 Product overview: SPP100N03S2-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP100N03S2-03 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A TO220-3 Product overview: SPP100N03S2-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP100N03S2-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N03S2-03 - 1101616-SPP100N03S2-03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N03S2-03
1101616-SPP100N03S2-03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N03S2-03 1101616-SPP100N03S2-03
Manufacturer: Infineon Technologies Win Source Part Number: 1101616-SPP100N03S2- 03 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 7020pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1101616-SPP100N03S2-03
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 7020pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPP100N03S2-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPP100N03S2-03
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPP100N03S2-03
MOSFET N-CH 30V 100A TO220-3

MOSFET N-CH 30V 100A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPP100N03S2-03IN-ND 278-SPP100N03S2-03 1101616-SPP100N03S2-03 SPP100N03S2-03
Product Name Single FETs, MOSFETs 30V 100A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N03S2-03 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; PG-TO220-3-1 150 nC @ 10 V
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data