Vishay Precision Group MOSFETs SQD40020EL_GE3

Description
Automotive N-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet
Description
Automotive N-Channel 40 V (D-S) 175C MOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1885068P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885068P
MOSFETs 1885068P
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1885068 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885068
MOSFETs 1885068
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1884913 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884913
MOSFETs 1884913
Automotive N-Channel 40 V (D-S) 175C MOS

Automotive N-Channel 40 V (D-S) 175C MOS

Supplier's Site
Singapore, Singapore
40V 100A MOSFET Transistor
278-SQD40020EL_GE3
40V 100A MOSFET Transistor 278-SQD40020EL_GE3
MOSFET N-CH 40V 100A TO252AA Product overview: SQD40020EL_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40020EL_GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO252AA Product overview: SQD40020EL_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40020EL_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40020EL_GE3 - 897220-SQD40020EL_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40020EL_GE3
897220-SQD40020EL_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40020EL_GE3 897220-SQD40020EL_GE3
Manufacturer: Vishay Win Source Part Number: 897220-SQD40020EL_GE 3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 107W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD40020 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD40020EL_GE3CT, SQD40020EL_GE3DKR, SQD40020EL_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897220-SQD40020EL_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 100A (Tc) 107W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD40020
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD40020EL_GE3CT, SQD40020EL_GE3DKR, SQD40020EL_GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SQD40020EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40020EL_GE3CT-ND
Single FETs, MOSFETs SQD40020EL_GE3CT-ND
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40020EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40020EL_GE3TR-ND
Single FETs, MOSFETs SQD40020EL_GE3TR-ND
N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

N-Channel 40V 100A (Tc) 107W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40020EL_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40020EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40020EL_GE3
MOSFET N-CH 40V 100A TO252AA

MOSFET N-CH 40V 100A TO252AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

MOSFET Automotive N-Channel 40 V (D-S) 175C MOSFET

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay - 10AH1116 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay
10AH1116
Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay 10AH1116
MOSFET, AEC-Q101, N-CH, 40V, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1885068P 1885068 278-SQD40020EL_GE3 897220-SQD40020EL_GE3 SQD40020EL_GE3CT-ND SQD40020EL_GE3 SQD40020EL_GE3 10AH1116
Product Name MOSFETs MOSFETs 40V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40020EL_GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 40V, To-252-3; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); To-252 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
Transconductance 0.1150 kS
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 2.8A MOSFET Transistor - 278-AUIRFL024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
5 suppliers