Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P06-15L_GE3 SQD50P06-15L_GE3

Description
Manufacturer: Vishay Win Source Part Number: 1101735-SQD50P06-15L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 5910pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15.5 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1101735-SQD50P06-15L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 5910pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15.5 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P06-15L_GE3 - 1101735-SQD50P06-15L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P06-15L_GE3
1101735-SQD50P06-15L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P06-15L_GE3 1101735-SQD50P06-15L_GE3
Manufacturer: Vishay Win Source Part Number: 1101735-SQD50P06-15L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 5910pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15.5 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1101735-SQD50P06-15L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 5910pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1807967P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807967P
MOSFETs 1807967P
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

Supplier's Site
MOSFETs - 1807402 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807402
MOSFETs 1807402
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

Supplier's Site
MOSFETs - 1807967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807967
MOSFETs 1807967
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

AEQC101 Qualified P-CHANNEL 60-V (D-S) 1

Supplier's Site
Single FETs, MOSFETs - SQD50P06-15L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P06-15L_GE3DKR-ND
Single FETs, MOSFETs SQD50P06-15L_GE3DKR-ND
P-Channel 60V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P06-15L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P06-15L_GE3TR-ND
Single FETs, MOSFETs SQD50P06-15L_GE3TR-ND
P-Channel 60V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P06-15L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P06-15L_GE3CT-ND
Single FETs, MOSFETs SQD50P06-15L_GE3CT-ND
P-Channel 60V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 60V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 50A 0.0155 Ohm MOSFET Transistor
278-SQD50P06-15L_GE3
P-Channel 60V 50A 0.0155 Ohm MOSFET Transistor 278-SQD50P06-15L_GE3
P-Channel MOSFET, 60V, 50A, 0.0155 Ohm, TO-252 Product overview: SQD50P06-15L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 50A, 0.0155 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, 0.0155 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P06-15L_GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 50A, 0.0155 Ohm, TO-252 Product overview: SQD50P06-15L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 50A, 0.0155 Ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, 0.0155 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P06-15L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50P06-15L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50P06-15L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50P06-15L_GE3
MOSFET P-CH 60V 50A TO252

MOSFET P-CH 60V 50A TO252

Supplier's Site
MOSFET 60V 50A 136W AEC-Q101 Qualified

MOSFET 60V 50A 136W AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P06-15L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD50P06-15L_GE3
Single FETs, MOSFETs SQD50P06-15L_GE3
MOSFET P-CH 60V 50A TO252

MOSFET P-CH 60V 50A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1101735-SQD50P06-15L_GE3 1807967P SQD50P06-15L_GE3DKR-ND 278-SQD50P06-15L_GE3 SQD50P06-15L_GE3 SQD50P06-15L_GE3 SQD50P06-15L_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P06-15L_GE3 MOSFETs Single FETs, MOSFETs P-Channel 60V 50A 0.0155 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 60 volts 60 volts
PD 136000 milliwatts 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data