Manufacturer: Vishay
Win Source Part Number: 849842-SQ3427AEEV-T1
Series: Automotive, AEC-Q101, TrenchFET®
Features: 60 V
Package: Reel - TR
Family Name: SQ3427
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ3427AEEV-T1_GE3-ND
Small Signal Field-Effect Transistor, 5.3A I(D), 60V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MO-193AA, HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6 Product overview: SQ3427AEEV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.3A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.3A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3427AEEV-T1_GE
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
P-Channel 60V 5.3A (Tc) 5W (Tc) Surface Mount 6-TSOP
MOSFET P-CH 60V 5.3A 6TSOP
MOSFET, AEC-Q101, P-CH, -60V, -5.3A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-5.3A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:5W RoHS Compliant: Yes
MOSFET -60V Vds +/-20V Vgs AEC-Q101 Qualified
MOSFET P-CH 60V 5.3A 6TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 849842-SQ3427AEEV-T1_GE3 | 278-SQ3427AEEV-T1_GE3 | SQ3427AEEV-T1_GE3TR-ND | SQ3427AEEV-T1_GE3 | 96Y9641 | SQ3427AEEV-T1_GE3 | SQ3427AEEV-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3427AEEV-T1_GE3 | P-Channel 5.3A 60V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, -60V, -5.3A, Tsop; Channel Type Vishay | MOSFET | Single FETs, MOSFETs |
| Package Type | SOT3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Polarity | P-Channel | P-Channel; P-Channel | |||||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |