Vishay Precision Group Single FETs, MOSFETs SQD40131EL_GE3

Description
P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD40131EL_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40131EL_GE3TR-ND
Single FETs, MOSFETs SQD40131EL_GE3TR-ND
P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40131EL_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40131EL_GE3CT-ND
Single FETs, MOSFETs SQD40131EL_GE3CT-ND
P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD40131EL_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD40131EL_GE3DKR-ND
Single FETs, MOSFETs SQD40131EL_GE3DKR-ND
P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40131EL_GE3 - 897222-SQD40131EL_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40131EL_GE3
897222-SQD40131EL_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40131EL_GE3 897222-SQD40131EL_GE3
Manufacturer: Vishay Win Source Part Number: 897222-SQD40131EL_GE 3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 40 V 50A (Tc) 62W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD40131 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD40131EL_GE3CT, SQD40131EL_GE3TR, SQD40131EL_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897222-SQD40131EL_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 40 V 50A (Tc) 62W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD40131
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD40131EL_GE3CT, SQD40131EL_GE3TR, SQD40131EL_GE3DKR

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 50A DPAK MOSFET Transistor
278-SQD40131EL_GE3
Automotive 40V 50A DPAK MOSFET Transistor 278-SQD40131EL_GE3
Trans MOSFET P-CH 40V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK Product overview: SQD40131EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40131EL_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 40V 50A Automotive AEC-Q101 3-Pin(2+Tab) DPAK Product overview: SQD40131EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD40131EL_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD40131EL_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD40131EL_GE3
Single FETs, MOSFETs SQD40131EL_GE3
MOSFET P-CH 40V 50A TO252AA

MOSFET P-CH 40V 50A TO252AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds -/+20V Vgs AEC-Q101 Qualified

MOSFET -40V Vds -/+20V Vgs AEC-Q101 Qualified

Buy Now Datasheet
Mosfet, P-Ch, Aec-Q101, -40V, -50A; Transistor Polarity Vishay - 47AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, Aec-Q101, -40V, -50A; Transistor Polarity Vishay
47AC9703
Mosfet, P-Ch, Aec-Q101, -40V, -50A; Transistor Polarity Vishay 47AC9703
MOSFET, P-CH, AEC-Q101, -40V, -50A; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, AEC-Q101, -40V, -50A; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD40131EL_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD40131EL_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD40131EL_GE3
MOSFET P-CH 40V 50A TO252AA

MOSFET P-CH 40V 50A TO252AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQD40131EL_GE3TR-ND 897222-SQD40131EL_GE3 278-SQD40131EL_GE3 SQD40131EL_GE3 SQD40131EL_GE3 47AC9703 SQD40131EL_GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40131EL_GE3 Automotive 40V 50A DPAK MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, Aec-Q101, -40V, -50A; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details