Manufacturer: Vishay
Win Source Part Number: 934896-SQ4937EY-T1_G
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ4937
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ4937EY-T1_GE3DKR, SQ4937EY-T1_GE3CT, SQ4937EY-T1_GE3TR, SQ4937EY-T1_GE3-ND
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W Surface Mount 8-SOIC
Small Signal Field-Effect Transistor, 5A I(D), 30V, 2-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SOP-8 Product overview: SQ4937EY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ4937EY-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET Dual P-Chnl 30-V D-S AEC-Q101 Qualified
MOSFET 2P-CH 30V 5A 8SOIC
MOSFET 2 P-CHANNEL 30V 5A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 934896-SQ4937EY-T1_GE3 | SQ4937EY-T1_GE3TR-ND | 278-SQ4937EY-T1_GE3 | SQ4937EY-T1_GE3 | SQ4937EY-T1_GE3 | SQ4937EY-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ4937EY-T1_GE3 | FET, MOSFET Arrays | P-Channel 5A 30V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; 8-SOIC | "8-SOIC (0.154"", 3.90mm Width)" | Automotive | 8-SOIC (0.154", 3.90mm Width) | ||
| Transistor Grade / Operating Range | Automotive |