Vishay Intertechnology, Inc. Single FETs, MOSFETs SQD50P08-25L_GE3

Description
P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQD50P08-25L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P08-25L_GE3DKR-ND
Single FETs, MOSFETs SQD50P08-25L_GE3DKR-ND
P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P08-25L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P08-25L_GE3CT-ND
Single FETs, MOSFETs SQD50P08-25L_GE3CT-ND
P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P08-25L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P08-25L_GE3TR-ND
Single FETs, MOSFETs SQD50P08-25L_GE3TR-ND
P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 80V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P08-25L_GE3 - 897230-SQD50P08-25L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P08-25L_GE3
897230-SQD50P08-25L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P08-25L_GE3 897230-SQD50P08-25L_GE3
Manufacturer: Vishay Win Source Part Number: 897230-SQD50P08-25L_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 80 V 50A (Tc) 136W (Tc) Surface Mount TO-252AA Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SQD50 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQD50P08-25L_GE3CT, SQD50P08-25L_GE3DKR, SQD50P08-25L_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897230-SQD50P08-25L_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 80 V 50A (Tc) 136W (Tc) Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD50
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD50P08-25L_GE3CT, SQD50P08-25L_GE3DKR, SQD50P08-25L_GE3TR

Buy Now Datasheet
Singapore, Singapore
P-Channel 50A 80V 0.025ohm MOSFET Transistor
278-SQD50P08-25L_GE3
P-Channel 50A 80V 0.025ohm MOSFET Transistor 278-SQD50P08-25L_GE3
Power Field-Effect Transistor, 50A I(D), 80V, 0.025ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD50P08-25L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 80V, 0.025ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 80V, 0.025ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P08-25L_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 50A I(D), 80V, 0.025ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SQD50P08-25L_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50A, 80V, 0.025ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 80V, 0.025ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P08-25L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET 80V 50A 136W AEC-Q101 Qualified

MOSFET 80V 50A 136W AEC-Q101 Qualified

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P08-25L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD50P08-25L_GE3
Single FETs, MOSFETs SQD50P08-25L_GE3
MOSFET P-CH 80V 50A TO252AA

MOSFET P-CH 80V 50A TO252AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50P08-25L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50P08-25L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50P08-25L_GE3
MOSFET P-CH 80V 50A TO252AA

MOSFET P-CH 80V 50A TO252AA

Supplier's Site
Mosfet, P-Ch, 80V, 50A, 175Deg C, 136W Rohs Compliant Vishay - 75AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 50A, 175Deg C, 136W Rohs Compliant Vishay
75AH9210
Mosfet, P-Ch, 80V, 50A, 175Deg C, 136W Rohs Compliant Vishay 75AH9210
MOSFET, P-CH, 80V, 50A, 175DEG C, 136W ROHS COMPLIANT: YES

MOSFET, P-CH, 80V, 50A, 175DEG C, 136W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trans MOSFET P-CH 80V 50A Automotive 3-Pin(2+Tab) DPAK - 880-SQD50P08-25L_GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 80V 50A Automotive 3-Pin(2+Tab) DPAK
880-SQD50P08-25L_GE3
Trans MOSFET P-CH 80V 50A Automotive 3-Pin(2+Tab) DPAK 880-SQD50P08-25L_GE3
Trans MOSFET P-CH 80V 50A Automotive 3-Pin(2+Tab) DPAK

Trans MOSFET P-CH 80V 50A Automotive 3-Pin(2+Tab) DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQD50P08-25L_GE3DKR-ND 897230-SQD50P08-25L_GE3 278-SQD50P08-25L_GE3 SQD50P08-25L_GE3 SQD50P08-25L_GE3 SQD50P08-25L_GE3 75AH9210 880-SQD50P08-25L_GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P08-25L_GE3 P-Channel 50A 80V 0.025ohm MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 80V, 50A, 175Deg C, 136W Rohs Compliant Vishay Trans MOSFET P-CH 80V 50A Automotive 3-Pin(2+Tab) DPAK
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
PD 136000 milliwatts 136000 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data