Vishay Intertechnology, Inc. 40V 50A TO252 MOSFET Transistor SQD50P04-09L_GE3

Description
MOSFET P-CH 40V 50A TO252 Product overview: SQD50P04-09L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P04-09L_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 50A TO252 Product overview: SQD50P04-09L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P04-09L_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 50A TO252 MOSFET Transistor
278-SQD50P04-09L_GE3
40V 50A TO252 MOSFET Transistor 278-SQD50P04-09L_GE3
MOSFET P-CH 40V 50A TO252 Product overview: SQD50P04-09L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P04-09L_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 50A TO252 Product overview: SQD50P04-09L_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50P04-09L_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQD50P04-09L_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P04-09L_GE3CT-ND
Single FETs, MOSFETs SQD50P04-09L_GE3CT-ND
P-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P04-09L_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P04-09L_GE3TR-ND
Single FETs, MOSFETs SQD50P04-09L_GE3TR-ND
P-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - SQD50P04-09L_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQD50P04-09L_GE3DKR-ND
Single FETs, MOSFETs SQD50P04-09L_GE3DKR-ND
P-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

P-Channel 40V 50A (Tc) 136W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P04-09L_GE3 - 1005930-SQD50P04-09L_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P04-09L_GE3
1005930-SQD50P04-09L_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P04-09L_GE3 1005930-SQD50P04-09L_GE3
Manufacturer: Vishay Win Source Part Number: 1005930-SQD50P04-09L _GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 155nC @ 10V Max Input Capacitance: 6675pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.4 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1005930-SQD50P04-09L_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 6675pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.4 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQD50P04-09L_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQD50P04-09L_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQD50P04-09L_GE3
MOSFET P-CH 40V 50A TO252

MOSFET P-CH 40V 50A TO252

Supplier's Site
Single FETs, MOSFETs - SQD50P04-09L_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQD50P04-09L_GE3
Single FETs, MOSFETs SQD50P04-09L_GE3
MOSFET P-CH 40V 50A TO252

MOSFET P-CH 40V 50A TO252

Supplier's Site Datasheet
MOSFET 40V 50A 136W AEC-Q101 Qualified

MOSFET 40V 50A 136W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQD50P04-09L_GE3 SQD50P04-09L_GE3CT-ND 1005930-SQD50P04-09L_GE3 SQD50P04-09L_GE3 SQD50P04-09L_GE3 SQD50P04-09L_GE3
Product Name 40V 50A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD50P04-09L_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0460 kS
PD 136 milliwatts 136000 milliwatts 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details