Mosfet Array N and P-Channel 20V 3.57A (Tc), 2.5A (Tc) 1.67W Surface Mount 6-TSOP
Mosfet Array N and P-Channel 20V 3.57A (Tc), 2.5A (Tc) 1.67W Surface Mount 6-TSOP
Mosfet Array N and P-Channel 20V 3.57A (Tc), 2.5A (Tc) 1.67W Surface Mount 6-TSOP
Trans MOSFET N/P-CH 20V 3.57A/2.5A Automotive AEC-Q101 6-Pin TSOP T/R Product overview: SQ3585EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 3.57A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 3.57A, 2.5A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3585EV-T1_GE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278516-SQ3585EV-T1_
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 3.57A (Tc), 2.5A (Tc)
Rds On (Max) @ Id, Vgs: 77mOhm @ 1A, 4.5V, 166mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 1.67W
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 2.5nC @ 4.5V, 3.5nC @ 4.5V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQ3585EV-T1_GE3,SQ35
Base Product Number: SQ3585
MOSFET N Ch 20Vds 12Vgs AEC-Q101 Qualified
MOSFET N/P-CH 20V 3.57A 6TSOP
MOSFET N/P-CH 20V 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQ3585EV-T1_GE3TR-ND | 278-SQ3585EV-T1_GE3 | 1278516-SQ3585EV-T1_GE3 | SQ3585EV-T1_GE3 | SQ3585EV-T1_GE3 | SQ3585EV-T1_GE3 |
| Product Name | FET, MOSFET Arrays | Automotive 20V 3.57A 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape and Reel | SOT3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |