P-CHANNEL 20-V (D-S) 175C MOSFET Automotive AEC-Q101 Product overview: SQA401EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQA401EJ-T1_GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1325385-SQA401EJ-T1_
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.75A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 2.4A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Supplier Device Package: PowerPAK® SC-70-6 Single
Gate Charge (Qg) (Max) @ Vgs: 5.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 330 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: PowerPAK® SC-70-6
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SQA401EJ-T1_GE3DKR,S
Base Product Number: SQA401
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
RoHS Status: ROHS3 Compliant
P-Channel 20V 3.75A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
P-Channel 20V 3.75A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
P-Channel 20V 3.75A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6 Single
MOSFET -20V PowerPAK SC-70 AEC-Q101 Qualified
MOSFET P-CH 20V 3.75A PPAK SC70
MOSFET, AEC-Q101, P-CH, POWERPAK SC70-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.75A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.085ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQA401EJ-T1_GE3 | 1325385-SQA401EJ-T1_GE3 | 742-SQA401EJ-T1_GE3DKR-ND | SQA401EJ-T1_GE3 | SQA401EJ-T1_GE3 | 28AC3074 |
| Product Name | Automotive P-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, Powerpak Sc70-6; Transistor Polarity Vishay |
| V(BR)DSS | 20 volts | |||||
| PD | 13600 milliwatts | 13600 milliwatts | ||||
| Package Type | Tape and Reel | SOT3; PowerPAK® SC-70-6 | PowerPAK® SC-70-6 | PowerPAKR SC-70-6 | TO-3 | |
| Packing Method | Tape and Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | P-Channel | P-Channel |