Win Source Part Number: 1278328-SPP03N60C3HK
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 3.2A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 135µA
Power Dissipation (Max): 38W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3-1
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPP03N60C3IN,SPP03N6
Base Product Number: SPP03N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 650V 3.2A (Tc) 38W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 650V 3.2A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1278328-SPP03N60C3HKSA1 | SPP03N60C3HKSA1-ND | SPP03N60C3HKSA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |