Vishay Precision Group -40V 20V MOSFET Transistor SQA405EJ-T1_GE3

Description
MOSFETs -40V Vds 20V Vgs PowerPAK SC-70 Product overview: SQA405EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQA405EJ-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFETs -40V Vds 20V Vgs PowerPAK SC-70 Product overview: SQA405EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQA405EJ-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1277826-SQA405EJ-T1_GE3 is an automotive P-Channel MOSFET designed for applications requiring a maximum drain-source voltage of -40 V and a continuous drain current of -10 A at a case temperature of 25 °C. It features a low on-state resistance of 35 mΩ at a gate-source voltage of -10 V and a current of -5 A, making it suitable for efficient power management. The device is housed in a compact PowerPAK SC-70-6 package, which is optimized for surface mount technology. It operates within a temperature range of -55 °C to +175 °C, ensuring reliability in harsh environments. The MOSFET is AEC-Q101 qualified, indicating its suitability for automotive applications. Key specifications include a maximum power dissipation of 13.6 W at 25 °C and a gate charge of 33 nC at a gate-source voltage of -10 V. This product is ideal for engineers looking for a robust and efficient P-Channel MOSFET for automotive or similar applications.

Datasheet Summary
Powered by GS/AI

The 1277826-SQA405EJ-T1_GE3 is an automotive P-Channel MOSFET designed for applications requiring a maximum drain-source voltage of -40 V and a continuous drain current of -10 A at a case temperature of 25 °C. It features a low on-state resistance of 35 mΩ at a gate-source voltage of -10 V and a current of -5 A, making it suitable for efficient power management. The device is housed in a compact PowerPAK SC-70-6 package, which is optimized for surface mount technology. It operates within a temperature range of -55 °C to +175 °C, ensuring reliability in harsh environments. The MOSFET is AEC-Q101 qualified, indicating its suitability for automotive applications. Key specifications include a maximum power dissipation of 13.6 W at 25 °C and a gate charge of 33 nC at a gate-source voltage of -10 V. This product is ideal for engineers looking for a robust and efficient P-Channel MOSFET for automotive or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-40V 20V MOSFET Transistor
2088-SQA405EJ-T1_GE3
-40V 20V MOSFET Transistor 2088-SQA405EJ-T1_GE3
MOSFETs -40V Vds 20V Vgs PowerPAK SC-70 Product overview: SQA405EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQA405EJ-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFETs -40V Vds 20V Vgs PowerPAK SC-70 Product overview: SQA405EJ-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQA405EJ-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQA405EJ-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA405EJ-T1_GE3DKR-ND
Single FETs, MOSFETs SQA405EJ-T1_GE3DKR-ND
P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA405EJ-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA405EJ-T1_GE3TR-ND
Single FETs, MOSFETs SQA405EJ-T1_GE3TR-ND
P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SQA405EJ-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQA405EJ-T1_GE3CT-ND
Single FETs, MOSFETs SQA405EJ-T1_GE3CT-ND
P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 40V 10A (Tc) 13.6W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277826-SQA405EJ-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277826-SQA405EJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277826-SQA405EJ-T1_GE3
Win Source Part Number: 1277826-SQA405EJ-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 13.6W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1815 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQA405EJ-T1_GE3CT,SQ A405EJ-T1_GE3TR,SQA4 05EJ-T1_GE3DKR Base Product Number: SQA405 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277826-SQA405EJ-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 13.6W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 33 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1815 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQA405EJ-T1_GE3CT,SQA405EJ-T1_GE3TR,SQA405EJ-T1_GE3DKR
Base Product Number: SQA405
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, P-Ch, -40V, -10A, 175Deg C; Transistor Polarity Vishay - 81AC2810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -10A, 175Deg C; Transistor Polarity Vishay
81AC2810
Mosfet, P-Ch, -40V, -10A, 175Deg C; Transistor Polarity Vishay 81AC2810
MOSFET, P-CH, -40V, -10A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

MOSFET, P-CH, -40V, -10A, 175DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-40V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SQA405EJ-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQA405EJ-T1_GE3
Single FETs, MOSFETs SQA405EJ-T1_GE3
MOSFET P-CH 40V 10A PPAK SC70-6

MOSFET P-CH 40V 10A PPAK SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds 20V Vgs PowerPAK SC-70

MOSFET -40V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQA405EJ-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQA405EJ-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQA405EJ-T1_GE3
MOSFET P-CH 40V 10A PPAK SC70-6

MOSFET P-CH 40V 10A PPAK SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SQA405EJ-T1_GE3 SQA405EJ-T1_GE3DKR-ND 1277826-SQA405EJ-T1_GE3 81AC2810 SQA405EJ-T1_GE3 SQA405EJ-T1_GE3 SQA405EJ-T1_GE3
Product Name -40V 20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, P-Ch, -40V, -10A, 175Deg C; Transistor Polarity Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0180 kS
PD 13.6 milliwatts 13600 milliwatts
Package Type Reel PowerPAK® SC-70-6 SOT3 TO-3 PowerPAK® SC-70-6 PowerPAKR SC-70-6
Unlock Full Specs
to access all available technical data