Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 5A (Tc) 3.3W (Tc) Surface Mount 8-SOIC
MOSFET, DUAL, P-CH, 30V, 5A, SOIC; Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5A; On Resistance Rds(on):0.056ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2 P-CHANNEL 30V 5A 8SOIC
MOSFET 2P-CH 30V 5A 8SOIC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQ4937EY-T1_BE3TR-ND | 78AH6719 | SQ4937EY-T1_BE3 | SQ4937EY-T1_BE3 |
| Product Name | FET, MOSFET Arrays | Mosfet, Dual, P-Ch, 30V, 5A, Soic; Transistor Polarity Vishay | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | 8-SOIC (0.154", 3.90mm Width) | Automotive |
| Transistor Grade / Operating Range | Automotive | |||
| IDSS | 5000 milliamps | 5000 milliamps | ||
| rDS(on) | 0.0560 ohms | |||
| Polarity | P-Channel; 2 P-Channel (Dual) |