Manufacturer: Infineon Technologies
Win Source Part Number: 1101623-SPP15P10PHXK
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 128W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2.1V @ 1.54mA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 10.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 100V 15A TO220-3 Product overview: SPP15P10PHXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPP15P10PHXKSA1 can be used for catalog matching and distributor lookup.
P-Channel 100V 15A (Tc) 128W (Tc) Through Hole PG-TO220-3
MOSFET P-CH 100V 15A TO220-3
MOSFET, AEC-Q101, P-CH, -100V, TO-220; Transistor Polarity:P Channel; Continuous Drain Current Id:-15A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.16ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.1V; Power RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1101623-SPP15P10PHXKSA1 | 278-SPP15P10PHXKSA1 | SPP15P10PHXKSA1-ND | SPP15P10PHXKSA1 | 49AC0789 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PHXKSA1 | 100V 15A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, -100V, To-220; Transistor Polarity Infineon |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 128000 milliwatts | 128000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-220; SOT3; PG-TO-220-3 | Tube | TO-220; TO-220-3 | 48 nC @ 10 V | TO-3; TO-220 |