N-Channel 40V 100A (Tc) Surface Mount TO-252AA
Manufacturer: Vishay
Win Source Part Number: 897221-SQD40030E_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 40 V 100A (Tc) - Surface Mount TO-252AA
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQD40030
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQD40030E_GE3-ND, SQD40030E_GE3CT, SQD40030E_GE3DKR, SQD40030E_GE3TR
MOSFETs N-Ch 40V Vds AEC-Q101 Qualified Product overview: SQD40030E_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQD40030E_GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 40V TO252AA
MOSFET N-Ch 40V Vds AEC-Q101 Qualified
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQD40030E_GE3TR-ND | 897221-SQD40030E_GE3 | 2088-SQD40030E_GE3 | SQD40030E_GE3 | SQD40030E_GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQD40030E_GE3 | Automotive 40V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252AA | Tube | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| TJ | 175 C (347 F) |