N-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
N-Channel 40V 9A (Tc) 13.6W (Tc) Surface Mount, Wettable Flank PowerPAK®SC-70W-6
AUTOMOTIVE N-CHANNEL 40 V (D-S)
AUTOMOTIVE N-CHANNEL 40 V (D-S)
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQA440CEJW-T1_GE3TR-ND | SQA440CEJW-T1_GE3 | SQA440CEJW-T1_GE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 6-PowerVDFN | 6-PowerVDFN | 6-PowerVDFN |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 40 volts |