Manufacturer: Infineon Technologies
Win Source Part Number: 897154-SPP100N08S2-0
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 75 V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SPP100N08S207, SP000013722
N-Channel 75V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1
MOSFET N-CH 75V 100A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 897154-SPP100N08S2-07 | SPP100N08S2-07-ND | SPP100N08S2-07 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP100N08S2-07 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |