SPP07N65 - 650V and 700V CoolMOS N-Channel Power MOSFET
Win Source Part Number: 1278389-SPP07N65C3XK
Category: Discrete Semiconductor Products>Transistors
Series: *
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-SPP07N65C3XKSA1
Base Product Number: SPP07N
Product Status: Obsolete
LOW POWER_LEGACY
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors | RF Transistors |
| Product Number | SPP07N65C3XKSA1 | 1278389-SPP07N65C3XKSA1 | SPP07N65C3XKSA1-ND | SPP07N65C3XKSA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |