N-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
N-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
N-Channel 30V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Manufacturer: Vishay
Win Source Part Number: 1101700-SQ3410EV-T1_
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 1005pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 8A 6TSOP Product overview: SQ3410EV-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3410EV-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET 30V 8A 5W AEC-Q101 Qualified
MOSFET N-CH 30V 8A 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQ3410EV-T1_GE3DKR-ND | 1101700-SQ3410EV-T1_GE3 | 278-SQ3410EV-T1_GE3 | SQ3410EV-T1_GE3 | SQ3410EV-T1_GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3410EV-T1_GE3 | 30V 8A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-TSOP | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| Transistor Grade / Operating Range | Automotive | ||||
| V(BR)DSS | 30 volts | ||||
| PD | 5000 milliwatts | 5 milliwatts |