Trans MOSFET N-CH 60V 100A 3-Pin(2+Tab) TO-252AA Automotive AEC-Q101 Product overview: SQD50034EL_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQD50034EL_GE3 can be used for catalog matching and distributor lookup.
N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA
N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA
N-Channel 60V 100A (Tc) 107W (Tc) Surface Mount TO-252AA
MOSFET N-CH 60V 100A TO252AA
MOSFET N-CH 60V 100A TO252AA
MOSFET, N-CHANNEL 250 V DPAK TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET Automotive N-Channel 60 V (D-S) 175C MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQD50034EL_GE3 | SQD50034EL_GE3DKR-ND | SQD50034EL_GE3 | SQD50034EL_GE3 | 32AH6935 | SQD50034EL_GE3 |
| Product Name | Automotive 60V 100A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Channel 250 V Dpak To-252; Transistor Polarity Vishay | MOSFET |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 107000 milliwatts | 107000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel |