MOSFET N-CH 650V 300MA SOT223-4 Product overview: SPN01N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 300MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 300MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPN01N60C3 can be used for catalog matching and distributor lookup.
N-Channel 650V 300mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 065945-SPN01N60C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 650V 300MA SOT223-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SPN01N60C3 | SPN01N60C3-ND | 065945-SPN01N60C3 | SPN01N60C3 |
| Product Name | 650V 300MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPN01N60C3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 milliwatts | 1800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 | TO-261-4, TO-261AA |