Vishay Precision Group Single FETs, MOSFETs SQ4005EY-T1_BE3

Description
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQ4005EY-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4005EY-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQ4005EY-T1_BE3CT-ND
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4005EY-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4005EY-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQ4005EY-T1_BE3DKR-ND
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQ4005EY-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQ4005EY-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQ4005EY-T1_BE3TR-ND
P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC

P-Channel 12V 15A (Tc) 6W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ4005EY-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ4005EY-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ4005EY-T1_BE3
MOSFET P-CHANNEL 12V 15A 8SOIC

MOSFET P-CHANNEL 12V 15A 8SOIC

Supplier's Site
Mosfet, P-Ch, 12V, 15A, Soic; Channel Type Vishay - 78AH6700 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 15A, Soic; Channel Type Vishay
78AH6700
Mosfet, P-Ch, 12V, 15A, Soic; Channel Type Vishay 78AH6700
MOSFET, P-CH, 12V, 15A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV

MOSFET, P-CH, 12V, 15A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQ4005EY-T1_BE3CT-ND SQ4005EY-T1_BE3 78AH6700
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 12V, 15A, Soic; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details