N-Channel 600V 800mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 1101613-SPN04N60S5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 800mA (Ta)
Gate-Source Threshold Voltage: 5.5V @ 200μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 800MA SOT223-4
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SPN04N60S5-ND | 1101613-SPN04N60S5 | SPN04N60S5 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPN04N60S5 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 | TO-261-4, TO-261AA |
| V(BR)DSS | 600 volts |