Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912AEEH-T1_GE3 SQ1912AEEH-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 934894-SQ1912AEEH-T1 _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: SQ1912 Categories: Discrete Semiconductor Products Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ1912AEEH-T1_GE3CT, SQ1912AEEH-T1_GE3TR, SQ1912AEEH-T1_GE3DKR , SQ1912AEEH-T1_GE3-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934894-SQ1912AEEH-T1 _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: SQ1912 Categories: Discrete Semiconductor Products Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ1912AEEH-T1_GE3CT, SQ1912AEEH-T1_GE3TR, SQ1912AEEH-T1_GE3DKR , SQ1912AEEH-T1_GE3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912AEEH-T1_GE3 - 934894-SQ1912AEEH-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912AEEH-T1_GE3
934894-SQ1912AEEH-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912AEEH-T1_GE3 934894-SQ1912AEEH-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934894-SQ1912AEEH-T1 _GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: SQ1912 Categories: Discrete Semiconductor Products Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQ1912AEEH-T1_GE3CT, SQ1912AEEH-T1_GE3TR, SQ1912AEEH-T1_GE3DKR , SQ1912AEEH-T1_GE3-ND

Manufacturer: Vishay
Win Source Part Number: 934894-SQ1912AEEH-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQ1912
Categories: Discrete Semiconductor Products
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQ1912AEEH-T1_GE3CT, SQ1912AEEH-T1_GE3TR, SQ1912AEEH-T1_GE3DKR, SQ1912AEEH-T1_GE3-ND

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SQ1912AEEH-T1_GE3
MOSFET Transistor 278-SQ1912AEEH-T1_GE3
Small Signal Field-Effect Transistor, Product overview: SQ1912AEEH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1912AEEH-T1_GE 3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SQ1912AEEH-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ1912AEEH-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQ1912AEEH-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1912AEEH-T1_GE3CT-ND
FET, MOSFET Arrays SQ1912AEEH-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912AEEH-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1912AEEH-T1_GE3DKR-ND
FET, MOSFET Arrays SQ1912AEEH-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912AEEH-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQ1912AEEH-T1_GE3TR-ND
FET, MOSFET Arrays SQ1912AEEH-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 800mA (Tc) 1.5W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SQ1912AEEH-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQ1912AEEH-T1_GE3
FET, MOSFET Arrays SQ1912AEEH-T1_GE3
MOSFET 2N-CH 20V POWERPAK SC70-6

MOSFET 2N-CH 20V POWERPAK SC70-6

Supplier's Site Datasheet
Aec-Q101 Qualified Dual N-Ch 20V Mosfet Rohs Compliant Vishay - 75AH9240 - Newark, An Avnet Company
Chicago, IL, United States
Aec-Q101 Qualified Dual N-Ch 20V Mosfet Rohs Compliant Vishay
75AH9240
Aec-Q101 Qualified Dual N-Ch 20V Mosfet Rohs Compliant Vishay 75AH9240
AEC-Q101 QUALIFIED DUAL N-CH 20V MOSFET ROHS COMPLIANT: YES

AEC-Q101 QUALIFIED DUAL N-CH 20V MOSFET ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N Ch 20Vds 12Vgs AEC-Q101 Qualified

MOSFET N Ch 20Vds 12Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ1912AEEH-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ1912AEEH-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ1912AEEH-T1_GE3
MOSFET 2N-CH 20V 0.8A SC70-6

MOSFET 2N-CH 20V 0.8A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 934894-SQ1912AEEH-T1_GE3 278-SQ1912AEEH-T1_GE3 SQ1912AEEH-T1_GE3CT-ND SQ1912AEEH-T1_GE3 75AH9240 SQ1912AEEH-T1_GE3 SQ1912AEEH-T1_GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ1912AEEH-T1_GE3 MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Aec-Q101 Qualified Dual N-Ch 20V Mosfet Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; SC-70-6 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products