Vishay Intertechnology, Inc. Single FETs, MOSFETs SQ3469EV-T1_GE3

Description
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQ3469EV-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3469EV-T1_GE3DKR-ND
Single FETs, MOSFETs SQ3469EV-T1_GE3DKR-ND
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3469EV-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3469EV-T1_GE3CT-ND
Single FETs, MOSFETs SQ3469EV-T1_GE3CT-ND
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - SQ3469EV-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQ3469EV-T1_GE3TR-ND
Single FETs, MOSFETs SQ3469EV-T1_GE3TR-ND
P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

P-Channel 20V 8A (Tc) 5W (Tc) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3469EV-T1_GE3 - 1101708-SQ3469EV-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3469EV-T1_GE3
1101708-SQ3469EV-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3469EV-T1_GE3 1101708-SQ3469EV-T1_GE3
Manufacturer: Vishay Win Source Part Number: 1101708-SQ3469EV-T1_ GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1020pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 6.7A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101708-SQ3469EV-T1_GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 25μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1020pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 6.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 20V 8A MOSFET Transistor
278-SQ3469EV-T1_GE3
Automotive 20V 8A MOSFET Transistor 278-SQ3469EV-T1_GE3
Trans MOSFET P-CH 20V 8A Automotive AEC-Q101 6-Pin TSOP T/R Product overview: SQ3469EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3469EV-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 8A Automotive AEC-Q101 6-Pin TSOP T/R Product overview: SQ3469EV-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ3469EV-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQ3469EV-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQ3469EV-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQ3469EV-T1_GE3
MOSFET P-CH 20V 8A 6TSOP

MOSFET P-CH 20V 8A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 8A 5W AEC-Q101 Qualified

MOSFET 20V 8A 5W AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQ3469EV-T1_GE3DKR-ND 1101708-SQ3469EV-T1_GE3 278-SQ3469EV-T1_GE3 SQ3469EV-T1_GE3 SQ3469EV-T1_GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQ3469EV-T1_GE3 Automotive 20V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP Tape and Reel SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers