Trans MOSFET N-CH 60V 5.4A Automotive AEC-Q101 8-Pin SOIC N T/R Product overview: SQ9945BEY-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 5.4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 5.4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQ9945BEY-T1_GE3
Mosfet Array 2 N-Channel (Dual) 60V 5.4A 4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 5.4A 4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 60V 5.4A 4W Surface Mount 8-SOIC
MOSFET 2N-CH 60V 5.4A
MOSFET 60V 5.4A 4W AEC-Q101 Qualified
MOSFET 2N-CH 60V 5.4A 8SOIC
MOSFET, N-CH, 60V, 6A, 175DEG C, 4W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQ9945BEY-T1_GE3 | SQ9945BEY-T1_GE3TR-ND | SQ9945BEY-T1_GE3 | SQ9945BEY-T1_GE3 | SQ9945BEY-T1_GE3 | 75AH9259 |
| Product Name | Automotive 60V 5.4A SOIC MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 6A, 175Deg C, 4W Rohs Compliant Vishay |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 4000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 |